NEN-EN-IEC 60335-2-42
Safety of household and similar electrical appliances - Part 2-42: Particular requirements for commercial electric forced convection ovens, steam cookers and steam-convection ovens
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. If the product has mechanical moving parts the risks are mainly of electrical origin and consequently this directive is not applicable. However the relevant essential safety requirements of the Machinery Directive are covered together with the principal objectives of the Low Voltage Directive.
Document History