NEN-EN-IEC 60684-3-271

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 36
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving, with a temperature index of 120 and anominal shrink ratio of 2:1.

Document History

September 1, 2011
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
This part of IEC 60684 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1. Type A: standard wall thickness for...
September 1, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, with a nominal shrink ratio of 2:1 for use at temperatures up to 120 C. Type A: Standard...
NEN-EN-IEC 60684-3-271
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving, with a temperature index of 120 and anominal shrink ratio of 2:1.
Advertisement