NEN-EN-IEC 60598-2-13/A1

Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires

active
Organization: NEN
Publication Date: 1 February 2012
Status: active
Page Count: 12
ICS Code (Luminaires): 29.140.40

Document History

August 1, 2021
Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires
A description is not available for this item.
November 1, 2016
Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires
A description is not available for this item.
NEN-EN-IEC 60598-2-13/A1
February 1, 2012
Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires
A description is not available for this item.
February 1, 2007
Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires
Replace the second paragraph by: This European Standard should be used in conjunction with the latest edition of and any amendments to EN 60598-1: Luminaires - Part 1: General requirements and tests.
September 1, 2006
Luminaires - Part 2-13: Particular requirements - Ground recessed luminaires
This Part 2 of IEC 60598 specifies requirements for ground recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V, for indoor or outdoor use, e.g....
Advertisement