NEN-EN-IEC 60297-3-104
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-104: Connector dependent interface dimensions of subracks and plug-in units
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 60297 covers the connector dependent interface dimensions for subracks and plug-in units in accordance with subracks of IEC 60297-3-101. In this part of IEC 60297, the two-part connectors of the series IEC 60603-2, IEC 61076-4-101, IEC 61076-4-113 are concerned. Since the connector specific standards contain the dimensions of the connectors only, it is the intention of this part of IEC 60297 to introduce the related subrack and plug-in unit interface dimensions if the connectors mentioned are applied. This standard will also provide dimensional guidelines for the implementation of other connectors by definition of the relationship between subrack mounting pitches and the position of board- type plug-in units and backplanes.
Document History