NEN-EN-IEC 60317-72
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-72 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is a silicone containing resin or varnish.
Document History
NEN-EN-IEC 60317-72
August 1, 2017
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
NEN-EN-IEC 60317-72 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index...