NEN-EN-IEC 60674-3-3

Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for polycarbonate (PC) films used for electrical insulation

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 32
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Gives the following requirements: general dimensions, properties not dependent on thickness, properties dependent on thickness, thermal endurance, burning characteristics, roll characteristics.

Document History

October 1, 2023
Plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Polycarbonate (PC) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation. Materials which conform to this specification meet established levels of performance....
NEN-EN-IEC 60674-3-3
May 1, 1998
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Requirements for polycarbonate (PC) films used for electrical insulation
Gives the following requirements: general dimensions, properties not dependent on thickness, properties dependent on thickness, thermal endurance, burning characteristics, roll characteristics.
Advertisement