NEN-EN-IEC 60947-7-2

Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 50
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Connecting devices): 29.120.20
scope:

Specifies requirements for protective conductor terminal blocks with PE function up to 120 mm² (250 kcmil) and for protective conductor terminal blocks with PEN function, equal to and above 10 mm² (AWG 8) with screw-type or screwless-type clamping units, primarily intended for industrial applications.

Document History

July 1, 2009
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal blocks with PEN function equal...
NEN-EN-IEC 60947-7-2
February 1, 2003
Low-voltage switchgear and controlgear - Part 7-2: Ancillary equipment - Protective conductor terminal blocks for copper conductors
Specifies requirements for protective conductor terminal blocks with PE function up to 120 mm² (250 kcmil) and for protective conductor terminal blocks with PEN function, equal to and above 10 mm²...
Advertisement