NEN-EN-IEC 60921

Ballasts for tubular fluorescent lamps - Performance requirements

active
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 78
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This standard specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with pre-heated cathodes operated with or without a starter or starting device and having rated wattages, dimensions and characteristics as specified in IEC 60081 and 60901. It applies to complete ballasts and their component parts such as resistors, transformers and capacitors.

Document History

August 1, 2006
Ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
NEN-EN-IEC 60921
January 1, 2005
Ballasts for tubular fluorescent lamps - Performance requirements
This standard specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with...

References

Advertisement