NEN-EN-IEC 61158-2

Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition

inactive
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 426
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial automation systems): 25.040
ICS Code (Open systems interconnection (OSI)): 35.100
scope:

This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data integrity before data-link Layer error checking; b) interoperability between devices at the physical layer. The fieldbus physical layer conforms to layer 1 of the OSI 7-layer model as defined by ISO 7498 with the exception that, for some types, frame delimiters are in the physical layer while for other types they are in the data-link Layer.

Document History

November 1, 2014
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
NEN-EN-IEC 61158-2 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data integrity...
October 1, 2010
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
NEN-EN-IEC 61158-2
March 1, 2008
Industrial communication networks - Fieldbus specifications - Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
August 1, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 2: Physical layer specification and service definition
Fieldbus is a digital serial, multidrop, data bus for communication with lowlevel industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical...
Advertisement