NEN-EN-IEC 61478
Live working - Ladders of insulating material
active
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Applicable to fully insulating spliced or hook ladders with extension or having a combination of insulating and conductive sections and used for live working on a.c. or d.c. electrical installations at 1000 V and above for a.c. and 1500 V and above for d.c.
Document History
November 1, 2003
Live working - Ladders of insulating material
A description is not available for this item.
NEN-EN-IEC 61478
January 1, 2002
Live working - Ladders of insulating material
Applicable to fully insulating spliced or hook ladders with extension or having a combination of insulating and conductive sections and used for live working on a.c. or d.c. electrical installations...