NEN-EN-IEC 61753-031-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 031-2: Non-connectorized single-mode 1×N and 2×N non-wavelength-selective branching devices for Category C - Controlled environment

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 31
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61753-031-2 contains the minimum initial tests and measurement requirements and severities which a non-wavelength selective branching device (NWBD) should satisfy in order to be categorized as meeting the requirement of this IEC standard. The requirements cover balanced bidirectional non-connectorized single-mode 1 × N and 2 × N non wavelength-selective branching devices for use in an IEC Category C environment (N is the number of branching ports), especially but not exclusively used for PON application. For balanced NWBD two attenuation and uniformity performance classes are considered: class A (premium class) which meets more restrictive requirements (i.e. for extended reach PON application) and class B (standard class) for standard application (i.e. normal reach PON application). The requirements also cover unbalanced bidirectional non-connectorized single-mode, nonwavelength- selective branching devices; however, the specifications of unbalanced branching devices are limited to 1 × 2 and 2 × 2 devices because they are the most commonly used.

Document History

NEN-EN-IEC 61753-031-2
November 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 031-2: Non-connectorized single-mode 1×N and 2×N non-wavelength-selective branching devices for Category C - Controlled environment
NEN-EN-IEC 61753-031-2 contains the minimum initial tests and measurement requirements and severities which a non-wavelength selective branching device (NWBD) should satisfy in order to be...
Advertisement