NEN-EN-IEC 61514
Industrial-process control systems - Methods of evaluating the performance of valve positioners with pneumatic outputs
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Valves): | 23.060 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Specifies tests designed to determine the static and dynamic performance of single-acting or double-acting positioners. The tests may be applied to positioners which receive standard analogue input signals (as specified in IEC 60381 and IEC 60382) and have a pneumatic output.
Document History
NEN-EN-IEC 61514
May 1, 2002
Industrial-process control systems - Methods of evaluating the performance of valve positioners with pneumatic outputs
Specifies tests designed to determine the static and dynamic performance of single-acting or double-acting positioners. The tests may be applied to positioners which receive standard analogue input...