NEN-EN-IEC 62127-3
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of IEC 62127 specifies relevant hydrophone characteristics. This standard is applicable to: - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and continuous wave ultrasonic fields generated by ultrasonic equipment; - hydrophones used for measurements made in water; - hydrophones with or without an associated pre-amplifier.
Document History
February 1, 2023
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields
This part of IEC 62127 specifies relevant hydrophone characteristics.
This document is applicable to:
– hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and...
August 1, 2013
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
A description is not available for this item.
NEN-EN-IEC 62127-3
November 1, 2007
Ultrasonics - Hydrophones - Part 3: Properties of hydrophones for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies relevant hydrophone characteristics. This standard is applicable to: - hydrophones employing piezoelectric sensor elements, designed to measure the pulsed and...