NEN-EN-IEC 62053-23

Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static for active energy (classes 2 and 3)

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 50
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies to their type tests only. For practical reasons, this standard is based on a conventional definition of reactive energy for sinusoidal currents and voltages containing the fundamental frequency only.

Document History

August 1, 2021
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
April 1, 2021
Electricity metering equipment - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
This part of IEC 62053 applies only to static var-hour meters of accuracy classes 2 and 3 for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it...
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
April 1, 2017
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static meters for reactive energy (classes 2 and 3)
A description is not available for this item.
NEN-EN-IEC 62053-23
May 1, 2003
Electricity metering equipment (a.c.) - Particular requirements - Part 23: Static for active energy (classes 2 and 3)
Applies only to newly manufactured static var-hour meters of accuracy classes 2 and 3, for the measurement of alternating current electrical reactive energy in 50 Hz or 60 Hz networks and it applies...
Advertisement