NEN-EN-IEC 62231-1

Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 41
ICS Code (Insulators): 29.080.10
scope:

NEN-EN-IEC 62231-1 is applicable to composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV. It also applies to composite station post insulators of similar design used in power stations of railway systems. This part of IEC 62231 specifies main dimensions and values for mechanical and electrical characteristics of composite station post insulators.

Document History

NEN-EN-IEC 62231-1
January 1, 2016
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
NEN-EN-IEC 62231-1 is applicable to composite station post insulators for substations with a.c. voltages greater than 1 000 V up to 245 kV. It also applies to composite station post insulators of...
Advertisement