NEN-EN-IEC 61558-2-17
Safety of power transformers, power supply units and similar - Part 2-17: Particular requirements for transformers for switch mode power supplies
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applies to associated power transformers for switch mode power supplies, single-phase or polyphase, air-cooled: - separating transformers; - isolating transformers; - safety isolating transformers having a rated supply voltage not exceeding 1000 V and a rated frequency of 500 Hz to 1 MHz, the rated output not exceeding: - 10 kVA for single-phase transformers; - 16 kVA for polyphase transformers.
Document History