NEN-EN-IEC 62541-6

OPC unified architecture - Part 6: Mappings

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 78
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the data structures defined in IEC 62541-5 and the physical network protocols that can be used to implement the OPC UA specification.

Document History

June 1, 2015
OPC unified architecture - Part 6: Mappings
NEN-EN-IEC 62541-6 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the data...
NEN-EN-IEC 62541-6
December 1, 2011
OPC unified architecture - Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the...
Advertisement