NEN-EN-IEC 61675-3
Radionuclide imaging devices - Characteristics and test conditions - Part 3: Gamma camera based wholebody imaging systems
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Radiographic equipment): | 11.040.50 |
scope:
To specify test methods for describing the characteristics of Gamma Camera Based Wholebody Imaging Systems. As these systems are based on Anger type Gamma Cameras this part of IEC 61675 should be read in conjunction with IEC 60789.
Document History
NEN-EN-IEC 61675-3
May 1, 1998
Radionuclide imaging devices - Characteristics and test conditions - Part 3: Gamma camera based wholebody imaging systems
To specify test methods for describing the characteristics of Gamma Camera Based Wholebody Imaging Systems. As these systems are based on Anger type Gamma Cameras this part of IEC 61675 should be...