NEN-EN-IEC 61804-2
Function blocks (FB) for process control - Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Is applicable to Function Blocks (FB) for process control and specifies the Electronic Device Description Language (EDDL), specifies FB by using the result of harmonization work as regards several elements. defines a subset of the requirements of IEC 61804-1 (hereafter referred to as Part 1) only, while Part 1 describes requirements for a distributed system.
Document History
June 1, 2007
Function blocks (FB) for process control - Part 2: Specification of FB concept
This part of IEC 61804 is applicable to Function Blocks (FB) for process control. This standard specifies FB by using the result of harmonization work as regards several elements: c) the device model...
NEN-EN-IEC 61804-2
August 1, 2004
Function blocks (FB) for process control - Part 2: Specification of FB concept and Electronic Device Description Language (EDDL)
Is applicable to Function Blocks (FB) for process control and specifies the Electronic Device Description Language (EDDL), specifies FB by using the result of harmonization work as regards several...