NEN-EN-ISO 105-G01

Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 25
ICS Code (Textiles in general): 59.080.01
scope:

NEN-EN-ISO 105-G01 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas, coal, oil, etc., and when air is passed over heated filaments. The two tests differ in severity; one or both of them are used, depending on the result obtained.

Document History

NEN-EN-ISO 105-G01
June 1, 2016
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides
NEN-EN-ISO 105-G01 specifies two methods for determining the resistance of the colour of textiles of all kinds and in all forms to the action of nitrogen oxides produced during combustion of gas,...
December 1, 1995
Textiles - Tests for colour fastness - Part G01: Colour fastness to nitrogen oxides
Specimens of textiles are exposed to nitrogen oxides. Two test differing in severity are provided.
Advertisement