NEN-EN-ISO 10306

Textiles - Cotton fibres - Evaluation of maturity by the air flow method

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 18
ICS Code (Natural fibres): 59.060.10
scope:

Specifies a method for the evaluation of the maturity of loose randomized cotton fibres by measuring the resistance to air flow of a plug of cotton fibres under two prescribed conditions. The method is applicable to cotton taken at random from bales. Laps and slivers or other sources of lint cotton may be tested, however results may differ if fibres are taken from bales.

Document History

June 1, 2014
Textiles - Cotton fibres - Evaluation of maturity by the air flow method
NEN-EN-ISO 10306 specifies a method for the evaluation of the maturity of loose randomized cotton fibres by measuring the resistance to air flow of a plug of cotton fibres under two prescribed...
NEN-EN-ISO 10306
May 1, 1995
Textiles - Cotton fibres - Evaluation of maturity by the air flow method
Specifies a method for the evaluation of the maturity of loose randomized cotton fibres by measuring the resistance to air flow of a plug of cotton fibres under two prescribed conditions. The method...
Advertisement