NEN-EN-IEC 62561-4

Lightning Protection System Components (LPSC) - Part 4: Requirements for conductor fasteners

inactive
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This Part 4 of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth termination system. This standard does not cover the fixing of conductor fasteners to the fabric/membrane/gravel roofing of structures due to the vast number and types used in modern day construction. LPSC may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.

Document History

November 1, 2023
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
This part of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and...
January 1, 2018
Lightning protection system components (LPSC) - Part 4: Requirements for conductor fasteners
NEN-EN-IEC 62561-4 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used to retain and support the air-termination, down-conductor and...
NEN-EN-IEC 62561-4
March 1, 2011
Lightning Protection System Components (LPSC) - Part 4: Requirements for conductor fasteners
This Part 4 of IEC 62561 deals with the requirements and tests for metallic and non-metallic conductor fasteners that are used in conjunction with the air termination, down conductor and earth...

References

Advertisement