NEN-EN-ISO 11073-30300

Health informatics - Point-of-care medical device communications - Part 30300: Transport profile - Infrared wireless

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 76
ICS Code (IT applications in health care technology): 35.240.80
scope:

The scope of this standard is to define an IrDA-based transport profile for medical device communication that uses short-range infrared, as a companion standard to ISO/IEEE 11073-30200, which specifies a cable-connected physical layer. This standard also supports use cases consistent with industry practice for handheld personal digital assistants (PDAs) and network APs that support IrDA-infrared communication.

Document History

NEN-EN-ISO 11073-30300
September 1, 2005
Health informatics - Point-of-care medical device communications - Part 30300: Transport profile - Infrared wireless
The scope of this standard is to define an IrDA-based transport profile for medical device communication that uses short-range infrared, as a companion standard to ISO/IEEE 11073-30200, which...
October 1, 2003
Health informatics - Point-of-care medical device communications - Part 30300: Transport profile - IrDA based - Infrared wireless
The scope of this standard is to define an IrDA-based transport profile for medical device communication that uses short-range infrared, as a companion standard to ISO/IEEE 11073-30200, which...
Advertisement