NEN-EN-IEC 80000-14
Quantities and units - Part 14: Telebiometrics related to human physiology
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Quantities and units): | 01.060 |
scope:
In this part of ISO/IEC 80000 names, symbols, and definitions for quantities and units of telebiometrics related to human physiology are given. This part of ISO/IEC 80000 encompasses quantities and units for physiological, biological or behavioural characteristics that might provide input or output to telebiometric identification or verification systems (recognition systems), including any known detection or safety thresholds. It also includes quantities and units concerned with effects on a human being caused by the use of a telebiometric device.
Document History