NEN-EN-ISO 11269-2

Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
Page Count: 34
ICS Code (Biological properties of soils): 13.080.30
scope:

This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial plant species compared to reference or standard control soils. It is applicable to soils of unknown quality, e.g. from contaminated sites, amended soils or soils after remediation.

Document History

NEN-EN-ISO 11269-2
February 1, 2013
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants
This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial...

References

Advertisement