NEN-EN-ISO 11611

Protective clothing for use in welding and allied processes

inactive
Organization: NEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 30
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's body including head (hoods) and feet (gaiters) and that are to be worn during welding and allied processes with comparable risks. For the protection of the wearer's head and feet, this International Standard is only applicable to hoods and gaiters. This International Standard does not cover requirements for hand protection. This type of protective clothing is intended to protect the wearer against spatter (small splashes of molten metal), short contact time with flame, radiant heat from the arc, and minimizes the possibility of electrical shock by short-term, accidental contact with live electrical conductors at voltages up to approximately 100 V d.c. in normal conditions of welding. Sweat, soiling or other contaminants can affect the level of protection provided against short-term accidental contact with live electric conductors at these voltages. This International Standard specifies two classes with specific performance requirements (see Annex A), i.e. Class 1 being the lower level and Class 2 the higher level. - Class 1 is protection against less hazardous welding techniques and situations, causing lower levels of spatter and radiant heat. - Class 2 is protection against more hazardous welding techniques and situations, causing higher levels of spatter and radiant heat. Details are given in Table 1 and Annex B. For adequate overall protection against the risks to which welders are likely to be exposed, personal protective equipment (PPE) covered by other standards should additionally be worn to protect the head, face, hands and feet.

Document History

August 1, 2015
Protective clothing for use in welding and allied processes
NEN-EN-ISO 11611 specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves, and gaiters that are designed to protect the wearer’s body...
May 1, 2013
Protective clothing for use in welding and allied processes
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
March 1, 2011
Protective clothing for use in welding and allied processes
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
NEN-EN-ISO 11611
October 1, 2007
Protective clothing for use in welding and allied processes
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
October 1, 2007
Protective clothing for use in welding and allied processes (Corrected and reprinted)
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...
December 1, 2000
Protective clothing for use in welding and allied processes
This International Standard specifies minimum basic safety requirements and test methods for protective clothing including hoods, aprons, sleeves and gaiters that are designed to protect the wearer's...

References

Advertisement