NEN-EN-ISO 13370

Thermal performance of buildings - Heat transfer via the ground - Calculation methods

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 56
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard gives methods of calculation of heat transfer coefficients and heat flow rates, for building elements in thermal contact with the ground including slab-on-ground floors, suspended floors, and basements. It applies to building elements, or parts of them, below a horizontal plane in the bounding walls of the building situated - for slab-on-ground floors and suspended floors, at the level of the inside floor surface;- for basements, at the level of the external ground surface. It includes calculation of the steady-state part of the heat transfer (the annual average rate of heat flow), and the part due to annual periodic variations in temperature (the seasonal variations of the heat flow rage about the annual average). These seasonal variations are obtained on a monthly basis.

Document History

August 1, 2017
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
INEN-EN-SO 13370 provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab-on-ground floors, suspended...
January 1, 2008
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
This International Standard provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab-on-ground...
May 1, 2005
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
This International Standard provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab-on-ground...
NEN-EN-ISO 13370
October 1, 1998
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
This standard gives methods of calculation of heat transfer coefficients and heat flow rates, for building elements in thermal contact with the ground including slab-on-ground floors, suspended...
Advertisement