NEN-EN-ISO 13478

Thermoplastics pipes for the conveyance of fluids - Determination of resistance to rapid crack propagation (RCP) - Full-scale test (FST)

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 20
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies a method for determination of the critical hoop stress above which rapid crack propagation (RGP) will occur in a polyethylene (PE) pipe, when a fast brittle crack is first initiated, e.g. by an impact or brittle fracture of a defective butt fusion weld. It is applicable to PE pipes for the supply of natural gas.

Document History

August 1, 2007
Thermoplastics pipes for the conveyance of fluids - Determination of resistance to rapid crack propagation (RCP) - Full-scale test (FST)
This International Standard specifies a full-scale test (FST) method for determining the arrest or propagation of a crack initiated in a thermoplastics pipe at a specified temperature and internal...
March 1, 2005
Thermoplastics pipes for the conveyance of fluids - Determination of resistance to rapid crack propagation (RCP) - Full-scale test (FST)
This International Standard specifies a full-scale test (FST) method for determining the arrest or propagation of a crack initiated in a thermoplastics pipe at a specified temperature and internal...
NEN-EN-ISO 13478
May 1, 1997
Thermoplastics pipes for the conveyance of fluids - Determination of resistance to rapid crack propagation (RCP) - Full-scale test (FST)
Specifies a method for determination of the critical hoop stress above which rapid crack propagation (RGP) will occur in a polyethylene (PE) pipe, when a fast brittle crack is first initiated, e.g....
Advertisement