NEN-EN-ISO 13503-3

Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 58
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This part of ISO 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover fluids. This part of ISO 13503 provides methods for assessing the performance and physical characteristics of heavy brines for use in field operations. It includes procedures for evaluating the density or specific gravity, the clarity or amount of particulate matter carried in the brine, the crystallization point or the temperature (both ambient and under pressure) at which the brines make the transition between liquid and solid, the pH, and iron contamination. It also contains a discussion of gas hydrate formation and mitigation, brine viscosity, corrosion testing, buffering capacity and a standardised reporting form. This part of ISO 13503 is intended for the use of manufacturers, service companies and end-users of heavy brines.

Document History

June 1, 2022
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines
This document covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion, and workover fluids....
August 1, 2007
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines
A description is not available for this item.
NEN-EN-ISO 13503-3
January 1, 2006
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines
This part of ISO 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover...
August 1, 2004
Petroleum and natural gas industries - Completion fluids and materials - Part 3: Testing of heavy brines
This part of ISO 13503 covers the physical properties, potential contaminants and test procedures for heavy brine fluids manufactured for use in oil and gas well drilling, completion and workover...
Advertisement