NEN-EN-ISO 11337
Plastics - Polyamides - Determination of e-caprolactam and w-laurolactam by gas chromatography
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies a method for determining e-caprolactam and w-laurolactam in polyamides by gas chromatography. It is suitable particularly for the determination of e-caprolactam in polyamide 6 and w-laurolactam in polyamide 12. Bearing in mind that gas chromatography offers a wide range of possible conditions, the method specified is that shown to have been suitable in practice. Two variants of the basic method are specified: ç Method A is an extraction method with boiling methanol, and the extract is injected into a gas chromatograph. ç Method B is a method using a solvent, and the solution is injected into a gas chromatograph. Method A is suitable for the determination of e-caprolactam and method B for e-caprolactam and w-laurolactam.
Document History