NEN-EN-ISO 13937-2

Textiles - Tear properties of fabrics - Part 2: Determination of tear force of trouser shaped test specimens

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 19
ICS Code (Textile fabrics): 59.080.30
scope:

Describes a single-tear method to determine fabric tear force, knwos as the trouser test, using a test specimen cut to form trouser-shaped legs. The tear force measured in the force required to propagate a previously started single tear when the force is applied parallel to the cut and the fabric tears in the direction of applied force.

Document History

April 1, 2000
Textiles - Tear properties of fabrics - Part 2: Determination of tear force of trouser-shaped test specimens (Single tear method)
Describes a single-tear method to determine fabric tear force, knwos as the trouser test, using a test specimen cut to form trouser-shaped legs. The tear force measured in the force required to...
NEN-EN-ISO 13937-2
October 1, 1995
Textiles - Tear properties of fabrics - Part 2: Determination of tear force of trouser shaped test specimens
Describes a single-tear method to determine fabric tear force, knwos as the trouser test, using a test specimen cut to form trouser-shaped legs. The tear force measured in the force required to...
Advertisement