NEN-EN-ISO 11606

Ships and marine technology - Marine electromagnetic compasses

active, Most Current
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 24
ICS Code (Navigation and control equipment): 47.020.70
scope:

Specifies general requirements, type tests and individual tests for marine electromagnetic compassed intended for steering purposes and/or taking bearings on board ships the overall length of which is normally not less than 24 m. In this context an electromagnetic compass is an item of electronic equipment which uses the geomagnetic field to obtain information about the ship's heading. This information is conveyed to the main compass (which is used for steering and taking bearings), to additional repeater indicators, and, if required, to other navigational equipment.

Document History

NEN-EN-ISO 11606
September 1, 2001
Ships and marine technology - Marine electromagnetic compasses
Specifies general requirements, type tests and individual tests for marine electromagnetic compassed intended for steering purposes and/or taking bearings on board ships the overall length of which...

References

Advertisement