NEN-EN-ISO 1461

Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 18
ICS Code (Metallic coatings): 25.220.40
ICS Code (Steel structures): 91.080.13
scope:

Specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles. It does not apply to: a) sheet and wire that are continuously hot dip galvanized; b) tube and pipe that is hot dip galvanized in automatic plants; c) hot dip galvanized products for which specific standards exist and which may include additional requirements or requirements different from those of this standard.

Document History

September 1, 2022
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods
A description is not available for this item.
June 1, 2009
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods
This International Standard specifies the general properties of coatings and test methods for coatings applied by dipping fabricated iron and steel articles (including certain castings) in a zinc...
NEN-EN-ISO 1461
June 1, 1999
Hot dip galvanized coatings on fabricated iron and steel articles - Specifications and test methods
Specifies the general properties of and methods of test for coatings applied by hot dipping in zinc (containing not more than 2 % of other metals) on fabricated iron and steel articles. It does not...
Advertisement