NEN-EN-ISO 16119-2

Agricultural and forestry machinery - Environmental requirements for sprayers - Part 2: Horizontal boom sprayers

active, Most Current
Organization: NEN
Publication Date: 1 April 2017
Status: active
Page Count: 29
ICS Code (Plant care equipment): 65.060.40
scope:

NEN-EN-ISO 16119-2 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential risk of environmental contamination during use, including misuse foreseeable by the manufacturer. It is intended to be used with ISO 16119-1, which gives general requirements common to all the sprayer types covered by ISO 16119. When requirements of this part of ISO 16119 are different from those which are stated in ISO 16119-1, the requirements of this part of ISO 16119 take precedence over the requirements of ISO 16119-1 for machines within the scope of this part of ISO 16119. It does not cover safety aspects (see ISO 4254-6). This part of ISO 16119 is not applicable to sprayers manufactured before the date of its publication.

Document History

NEN-EN-ISO 16119-2
April 1, 2017
Agricultural and forestry machinery - Environmental requirements for sprayers - Part 2: Horizontal boom sprayers
NEN-EN-ISO 16119-2 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential...
March 1, 2013
Agricultural and forestry machinery - Environmental requirements for sprayers - Part 2: Horizontal boom sprayers
NEN-EN-ISO 16119-2 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential...
November 1, 2010
Agricultural and forestry machinery - Sprayers and liquid fertilizer distributors - Environmental protection - Part 2: Field crop sprayers
NEN-EN-ISO 16119-2 specifies requirements and the means for their verification for the design and performance of horizontal boom sprayers, as defined in 3.1, with regard to minimizing the potential...

References

Advertisement