NEN-EN-ISO 16641
Measurement of radioactivity in the environment - Air - Radon 220: Integrated measurement methods for the determination of the average activity concentration using passive solid-state nuclear track detectors
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
NEN-EN-ISO 16641 covers integrated measurement techniques for radon-220 with passive sampling only. It provides information on measuring the average activity concentration of radon-220 in the air, based on easy-to-use and low-cost passive sampling, and the conditions of use for the measuring devices. This International Standard covers samples taken without interruption over periods varying from a few months to one year. This type of measurement is also applicable for determination of radon-222 activity concentration.
Document History