NEN-EN-ISO 18846

Solid biofuels - Determination of fines content in quantities of pellets

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 21
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

NEN-EN-ISO 18846 specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

Document History

NEN-EN-ISO 18846
September 1, 2016
Solid biofuels - Determination of fines content in quantities of pellets
NEN-EN-ISO 18846 specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.
Advertisement