NEN-EN-ISO 2061

Textiles - Determination of twist in yarns - Direct counting method

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 16
ICS Code (Yarns): 59.080.20
scope:

Applicable to single yarns (spun yarns and multifilaments), folded yarns and cabled yarns. A simple turn-on method is described in detail. The main terms are defined. Information on precision in relation to the yarn types is included. Complemented by examples for calculation of determined twist of yarn.

Document History

July 1, 2015
Textiles - Determination of twist in yarns - Direct counting method
NEN-EN-ISO 2061 specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on untwisting, by the...
August 1, 2010
Textiles - Determination of twist in yarns - Direct counting method
This International Standard specifies a method for the determination of the direction of twist in yarns, the amount of twist, in terms of turns per unit length, and the change in length on...
NEN-EN-ISO 2061
November 1, 1995
Textiles - Determination of twist in yarns - Direct counting method
Applicable to single yarns (spun yarns and multifilaments), folded yarns and cabled yarns. A simple turn-on method is described in detail. The main terms are defined. Information on precision in...
Advertisement