NEN-EN-ISO 20763
Petroleum and related products - Determination of anti-wear properties of hydraulic fluids - Vane pump method
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Hydraulic fluids): | 75.120 |
scope:
This International Standard specifies procedures for the determination of steel-on-steel anti-wear properties of hydraulic fluids by means of performance in a vane-type hydraulic pump. It covers a range of hydraulic fluids, both anhydrous and aqueous, intended for applications where high-speed sliding contacts, such as those found in a vane pump, are encountered. For mineral oils of categories HM and HV, and fire-resistant fluids of category HFD, the method is applicable to viscosity classes ISO VG 32, ISO VG 46 and ISO VG 68, as specified in ISO 3448[1]. Under different specified conditions, the method is applicable to aqueous fire-resistant hydraulic fluids in categories HFA, HFB and HFC, as specified in ISO 12922[3], within the same viscosity classes.
Document History