NEN-EN-ISO 2085
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is limited to anodic oxidation coatings of less than 5 μm thickness, or coatings that have been deformed.
Document History
August 1, 2010
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test
This International Standard specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is...
NEN-EN-ISO 2085
July 1, 2009
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test
This International Standard specifies a method of checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test. The use of this method is...