NEN-EN-ISO 19131/A1
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (IT applications in science): | 35.240.70 |
Document History
January 1, 2023
Geographic information - Data product specifications
This document describes requirements for the specification of geographic data products, based upon the concepts of other International Standards in the ISO 19100 family of standards. It also provides...
NEN-EN-ISO 19131/A1
October 1, 2011
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
A description is not available for this item.
April 1, 2010
Geographic information - Data product specifications
A description is not available for this item.
May 1, 2008
Geographic information - Data product specifications
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...