NEN-EN-ISO 22476-3

Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test

active
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 28
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document specifies requirements for indirect investigations of soil by standard penetration test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2 to compliment direct investigations (e.g. sampling according to prEN ISO 22475-1). The standard penetration test aims to determine the resistance of soils at the base of a borehole to the dynamic penetration of a split barrel sampler and the recovering of disturbed samples for identification purposes (SPT). In gravelly soils and in soft rocks a solid cone is also be used (SPT(C)). The standard penetration test is used mainly to assess the strength and deformation parameters of cohesionless soils, but some valuable data may also be obtained in other soil types. The basis of the test consists in driving a sampler by dropping a hammer of 63,5 kg mass on to an anvil or drive head from a height of 760 mm. The number of blows (N) necessary to achieve a penetration of the sampler of 300 mm (after its penetration under gravity and below a seating drive) is the penetration resistance.

Document History

December 1, 2011
Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test
A description is not available for this item.
NEN-EN-ISO 22476-3
February 1, 2005
Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test
This document specifies requirements for indirect investigations of soil by standard penetration test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2 to...
October 1, 2002
Geotechnical investigation and testing - Field testing - Part 3: Standard penetration Test
This document specifies requirements for indirect investigations of soil by standard penetration test as part of geotechnical investigation and testing according to EN 1997-1 and EN 1997-2 to...
Advertisement