NEN-EN-ISO 2286-2
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of the total mass per unit area, coating mass per unit area, and mass per unit area of the substrate
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
Describes the means of determining total mass per unit area, the coating mass per unit area and the mass per unit area of the substrate cloth of coated fabric. Methods for removing coating of specific compositions are described in annex A.
Document History
October 1, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate
NEN-EN-ISO 2286-2 specifies methods of determining the total mass per unit area, the mass per unit area of the coating and the mass per unit area of the substrate cloth of a rubber- or...
July 1, 1998
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating, and mass per unit area of substrate
Describes the means of determining total mass per unit area, the coating mass per unit area and the mass per unit area of the substrate cloth of coated fabric. Methods for removing coating of...
NEN-EN-ISO 2286-2
April 1, 1996
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of the total mass per unit area, coating mass per unit area, and mass per unit area of the substrate
Describes the means of determining total mass per unit area, the coating mass per unit area and the mass per unit area of the substrate cloth of coated fabric. Methods for removing coating of...