NEN-EN-ISO 28706-3

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel

inactive
Organization: NEN
Publication Date: 1 June 2011
Status: inactive
ICS Code (Enamels): 25.220.50
scope:

This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The apparatus used is a hexagonal vessel in which six enamelled specimens are simultaneously tested.

Document History

February 1, 2018
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel or a tetragonal glass bottle
NEN-EN-ISO 28706-3 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C....
NEN-EN-ISO 28706-3
June 1, 2011
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel
This part of ISO 28706 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...

References

Advertisement