NEN-EN-ISO 2507-1
Thermoplastics pipes and fittings - Vicat softening temperature - Part 1: General test method
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-EN-ISO 2507-1 specified is based on determining the temperature at which a standard indenter, under a force of 50 N ± 1 N, penetrates 1 mm into the surface of a test piece cut from the wall of a pipe or fitting while the temperature is raised at a constant rate. Is applicable only to thermoplastics materials for which it is possible to measure the temperature at which the rate of softening becomes rapid. Is based on ISO 306:1994 which, however, applies to materials in the form of sheets.
Document History