NEN-EN-ISO 3672-2

Plastics - Unsaturated-polyester resins (UP-R) - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of unsaturated-polyester resins. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-EN-ISO 3672-2
September 1, 2001
Plastics - Unsaturated-polyester resins (UP-R) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of unsaturated-polyester resins. Requirements for handling test material and for...

References

Advertisement