NEN-EN-ISO 3379

Leather - Determination of distension and strength of surface (Ball burst method)

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 17
ICS Code (Leather and furs): 59.140.30
scope:

NEN-EN-ISO 3379 specifies a test method for the determination of distension and strength of the leather grain or finished surface. This method is applicable to all flexible leathers and it is particularly suitable to determine the lastability of leathers for footwear uppers.

Document History

NEN-EN-ISO 3379
October 1, 2015
Leather - Determination of distension and strength of surface (Ball burst method)
NEN-EN-ISO 3379 specifies a test method for the determination of distension and strength of the leather grain or finished surface. This method is applicable to all flexible leathers and it is...

References

Advertisement