NEN-EN-ISO 2178
Non-magnetic coatings on magnetic substrates - Measurement of coating thickness - Magnetic method
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Enamels): | 25.220.50 |
scope:
NEN-EN-ISO 2178 specifies a method for non-destructive measurements of the thickness of non-magnetizable coatings on magnetizable base metals. The measurements are tactile and non-destructive on typical coatings. The probe or an instrument with integrated probe is placed directly on the coating to be measured. The coating thickness is displayed on the instrument. In this International Standard the term "coating" is used for material such as, for example, paints and varnishes, electroplated coatings, enamel coatings, plastic coatings, powder coatings, claddings.
Document History