NEN-EN-ISO 4674-1

Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 17
ICS Code (Coated fabrics): 59.080.40
scope:

Describes two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are: - method A - tongue tear;- method B - trouser tear.

Document History

November 1, 2016
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
NEN-EN-ISO 4674-1 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are the...
October 1, 2003
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
Describes two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are: - method A - tongue...
NEN-EN-ISO 4674-1
October 1, 1998
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods
Describes two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are: - method A - tongue...
Advertisement