NEN-EN-ISO 22827-1

Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 1: Laser assembly

inactive
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 18
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 22827 specifies basic requirements and test methods for acceptance testing of high-power (average power more than 100 W), lamp-pumped or laser-diode-pumped Nd:YAG laser beam welding machines for seam welding with optical fibre delivery systems. The requirements can also be applied as a part of verification testing as part of maintenance, as appropriate. If modifications are made to a laser beam machine (rebuilding, repairs, modifications to the operating conditions, etc.) that have an effect on the acceptance testing, a repeat test may be necessary to cover the machine parameters affected by such modifications. This part of ISO 22827 applies to the beam generating system, the optical delivery system and the devices for shielding and assist gases.

Document History

November 1, 2005
Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 1: Laser assembly
This part of ISO 22827 specifies basic requirements and test methods for acceptance testing of high-power (average power more than 100 W), lamp-pumped or laser-diode-pumped Nd:YAG laser beam welding...
NEN-EN-ISO 22827-1
March 1, 2004
Acceptance tests for Nd:YAG laser beam welding machines - Machines with optical fibre delivery - Part 1: Laser assembly
This part of ISO 22827 specifies basic requirements and test methods for acceptance testing of high-power (average power more than 100 W), lamp-pumped or laser-diode-pumped Nd:YAG laser beam welding...
Advertisement