NEN-EN-ISO 8430-1
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
ISO 8430-1 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1:10 is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
NEN-EN-ISO 8430-1
February 1, 2016
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
ISO 8430-1 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1:10 is used...